Cornell Dubilier Aluminum Electrolytic 688CKS016MKAG

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -25°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.01 A @ 120 Hz, 85°C ESR: 68 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -25°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.01 A @ 120 Hz, 85°C ESR: 68 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 688CKS016MKAG is an aluminum electrolytic capacitor rated for 160 V DC, with a capacitance of 6800 µF, a maximum ESR of 0.068 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3010 mA at 120 Hz and 85°C. It has a diameter of 16 mm and a length of 30 mm. The operating temperature range is from -25°C to +85°C, and it meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 688CKS016MKAG is an aluminum electrolytic capacitor rated for 160 V DC, with a capacitance of 6800 µF, a maximum ESR of 0.068 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3010 mA at 120 Hz and 85°C. It has a diameter of 16 mm and a length of 30 mm. The operating temperature range is from -25°C to +85°C, and it meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688CKS016MKAG - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688CKS016MKAG
Aluminum Electrolytic 688CKS016MKAG
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -25°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.01 A @ 120 Hz, 85°C ESR: 68 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -25°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 3.01 A @ 120 Hz, 85°C
  • ESR: 68 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 30mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 688CKS016MKAG - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
688CKS016MKAG
Aluminum Electrolytic Capacitor 688CKS016MKAG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 688CKS016MKAG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
688CKS016MKAG
Capacitors - Aluminum Electrolytic Capacitors 688CKS016MKAG
CAP ALUM 6800UF 20% 16V RADIAL

CAP ALUM 6800UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 688CKS016MKAG 688CKS016MKAG 688CKS016MKAG
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details