Aluminum electrolytic capacitor with a capacitance of 6800 µF, rated for 16 VDC, in a radial leaded package measuring 16x25 mm. It has a maximum ESR of 0.0707 Ω at 120 Hz and 105°C, with a maximum RMS ripple current of 2080 mA at 120 Hz and 105°C. The operating temperature range is -40°C to +105°C for voltages up to 100 WVDC. The part is rated for a 2000-hour load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
CAP ALUM 6800UF 20% 16V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 688CKE016M | 688CKE016M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) |