Cornell Dubilier Aluminum Electrolytic 687KXM010M

Description
For New Design: Yes Capacitance: 680 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 995 mA @ 100 kHz, 105°C ESR: 463.2 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 16mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 995 mA @ 100 kHz, 105°C ESR: 463.2 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 16mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 687KXM010M is a 680 μf aluminum electrolytic capacitor rated for 10 VDC with a capacitance tolerance of ±20%. It operates from -55°C to +105°C, with a rated ripple current of 995 mA at 100 kHz and +105°C. The ESR is 0.4632 Ω at 120 Hz and +20°C, and 0.056 Ω at 100 kHz and +105°C. The physical dimensions are 8 mm in diameter and 16 mm in length, with a lead spacing of 3.5 mm. The load life is 2,000 hours at 105°C with rated voltage and ripple current applied, as specified for 8 mm diameter variants.

Datasheet Summary
Powered by GS/AI

The 687KXM010M is a 680 μf aluminum electrolytic capacitor rated for 10 VDC with a capacitance tolerance of ±20%. It operates from -55°C to +105°C, with a rated ripple current of 995 mA at 100 kHz and +105°C. The ESR is 0.4632 Ω at 120 Hz and +20°C, and 0.056 Ω at 100 kHz and +105°C. The physical dimensions are 8 mm in diameter and 16 mm in length, with a lead spacing of 3.5 mm. The load life is 2,000 hours at 105°C with rated voltage and ripple current applied, as specified for 8 mm diameter variants.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 687KXM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
687KXM010M
Aluminum Electrolytic 687KXM010M
For New Design: Yes Capacitance: 680 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 995 mA @ 100 kHz, 105°C ESR: 463.2 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 16mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 680 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 995 mA @ 100 kHz, 105°C
  • ESR: 463.2 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 16mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 687KXM010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details