Aluminum electrolytic capacitor for photoflash applications with a rated voltage of 330 VDC, capacitance of 680 µF, and a snap-in mounting style. Dimensions are 22 mm in diameter and 60 mm in length. Maximum equivalent series resistance at 120 Hz and 20°C is 0.217 Ω. Operating temperature range is -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. Dissipation factor is 0.1 for capacitances greater than 600 µF. Leakage current is specified at 1 × C (µA) after 5 minutes at rated voltage and 25°C. The device supports 5000 flash cycles at rated voltage with a discharge resistance of 0.7-1.0 Ω, with capacitance change under 10% and dissipation factor under 150% of maximum specified value. Shelf life after 500 hours at 70°C with no voltage applied shows capacitance change under 10% and dissipation factor and leakage current under 150% of maximum specified values.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 687FSB330XBZ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |