For New Design: Yes
Capacitance: 680 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 375 mA @ 120 Hz, 105°C
ESR: 58.5 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 12.5mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 375 mA @ 120 Hz, 105°C
ESR: 58.5 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 12.5mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 687CKH6R3M is a 680 µF, 6.3 WVDC aluminum electrolytic capacitor with a 2000-hour load life at 105°C. It has a maximum ESR of 0.0585 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 375 mA at 120 Hz and 105°C. The capacitor is mounted in a radial lead package with dimensions of 10 mm in diameter and 12.5 mm in length. It operates within a temperature range of -40°C to +105°C and meets the specified dissipation factor and leakage current limits for its voltage rating.
Datasheet Summary Powered by GS/AI
The 687CKH6R3M is a 680 µF, 6.3 WVDC aluminum electrolytic capacitor with a 2000-hour load life at 105°C. It has a maximum ESR of 0.0585 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 375 mA at 120 Hz and 105°C. The capacitor is mounted in a radial lead package with dimensions of 10 mm in diameter and 12.5 mm in length. It operates within a temperature range of -40°C to +105°C and meets the specified dissipation factor and leakage current limits for its voltage rating.