For New Design: Yes
Capacitance: 68 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 58 mA @ 120 Hz, 85°C
ESR: 5.36 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 7mm
Lead Spacing: 2mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 68 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 58 mA @ 120 Hz, 85°C
ESR: 5.36 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 7mm
Lead Spacing: 2mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 686PUM6R3M is a 68 µF aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, designed for bypass, coupling, filtering, and blocking applications. It has a diameter of 5 mm and a height of 7 mm, with a lead spacing of 2 mm. The capacitor operates from -40°C to +85°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, an ESR of 5.364 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 58 mA at 120 Hz and 85°C. It meets a 1000-hour load life specification at 85°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 686PUM6R3M is a 68 µF aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, designed for bypass, coupling, filtering, and blocking applications. It has a diameter of 5 mm and a height of 7 mm, with a lead spacing of 2 mm. The capacitor operates from -40°C to +85°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, an ESR of 5.364 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 58 mA at 120 Hz and 85°C. It meets a 1000-hour load life specification at 85°C with rated voltage and ripple current applied.