Aluminum polymer capacitor rated for 10 V DC, with a capacitance of 68 µF, a maximum ESR of 30 mΩ at 100 kHz, and a ripple current rating of 220 mA at 100 kHz and 105°C. It has a dissipation factor of 0.12 at 120 Hz, operates from -55°C to +105°C, and is housed in a 6.3 mm diameter by 5.7 mm length cylindrical case. The part is RoHS compliant and designed for DC-DC converters, voltage regulators, and decoupling applications.
Datasheet Summary Powered by GS/AI
Aluminum polymer capacitor rated for 10 V DC, with a capacitance of 68 µF, a maximum ESR of 30 mΩ at 100 kHz, and a ripple current rating of 220 mA at 100 kHz and 105°C. It has a dissipation factor of 0.12 at 120 Hz, operates from -55°C to +105°C, and is housed in a 6.3 mm diameter by 5.7 mm length cylindrical case. The part is RoHS compliant and designed for DC-DC converters, voltage regulators, and decoupling applications.