Aluminum electrolytic capacitor with a voltage rating of 50 VDC, capacitance of 22 µF, and a maximum ESR of 9.043 Ω at 120 Hz and +20°C. It operates within a temperature range of -55°C to +105°C, with a ripple current rating of 165 mA at 100 kHz and +105°C. The device has a dimensions of 6.3 mm in diameter and 5.4 mm in length, and meets a capacitance tolerance of ±20%. It is rated for 2000 hours of load life at 105°C with rated voltage.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 22µF 50V
22µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.043Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 22UF 20% 50V SMD
CAP ALUM 22UF 20% 50V SMD
CAP ALUM 22UF 20% 50V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226AXZ050M | 2002-226AXZ050M | 1572-226AXZ050MTR-ND | 1572-226AXZ050MDKR-ND | 226AXZ050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |