686AXZ035M is a 35 V aluminum electrolytic capacitor with a capacitance of 68 µF, designed for filtering, bypass, and decoupling applications. It has a maximum ESR of 2.93 Ω at 120 Hz and 20°C, and a rated ripple current of 280 mA at 100 kHz and 105°C. The component measures 6.3 mm in diameter and 7.7 mm in length, and operates within a temperature range of -55°C to +105°C. It complies with a capacitance tolerance of +20% and maintains stability under load and shelf life conditions at 105°C for 2000 and 1000 hours respectively. Soldering heat resistance is validated per 250°C for 30 seconds.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 68µF 35V
CAP ALUM 68UF 20% 35V SMD
CAP ALUM 68UF 20% 35V SMD
68µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.93Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 68UF 20% 35V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 686AXZ035M | 2002-686AXZ035M | 1572-686AXZ035MCT-ND | 1572-686AXZ035MDKR-ND | 686AXZ035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |