The 106SMH035M is a general-purpose aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 10 µF, operating temperature range of -55°C to +105°C, and a case size of 5 mm diameter by 5.4 mm length. It has a maximum ESR of 23.21 Ω at 120 Hz and 20°C, and a rated ripple current of 30 mA at 105°C. The part meets a capacitance tolerance of +20% and complies with load life and shelf life requirements of 1000 hours at 105°C and 85°C respectively, with specified limits on capacitance change, dissipation factor, and leakage current. It is designed for applications including filtering, bypass, coupling, and blocking.
Smt Aluminum Electroytic
CAP ALUM 10UF 20% 35V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 106SMH035M | 106SMH035M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) |