686AXZ025M is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 68 µF, a maximum ESR of 3.41 Ω at 120 Hz and 20°C, and a ripple current rating of 230 mA RMS at 100 kHz and 105°C. It has a cylindrical through-hole package with dimensions 6.3 mm in diameter and 5.4 mm in length. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It complies with a 2000-hour load life specification at 105°C under rated voltage and has low impedance for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
CAP ALUM 68UF 20% 25V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 686AXZ025M | 686AXZ025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) |