Aluminum polymer capacitor with a rated voltage of 50 V, capacitance of 68 µF, ESR of 2.9256 Ω at 120 Hz and 20°C, and a maximum ripple current of 680 mA at 105°C. Package is radial with dimensions of 8 mm diameter by 12 mm height. Operating temperature range is -55°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Load life endurance is 2000 hours at 125°C with rated voltage applied. Dissipation factor is 12% maximum at 120 Hz and 20°C. Rated surge voltage is 1.15 times the WVDC. Humidity resistance and surge voltage performance are qualified under specified test conditions with defined limits on capacitance change, ESR, and leakage current.
Aluminum Polymer Capacitors, High Temperature 68µF 50V
68µF 50V Aluminum - Polymer Capacitors Radial, Can 32mOhm 2000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 68UF 20% 50V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 686AVG050MFBJ | 2002-686AVG050MFBJ | 686AVG050MFBJ-ND | 686AVG050MFBJ | 686AVG050MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |