686AVG035MFF is a radial aluminum polymer capacitor rated for 35 VDC with a capacitance of 68 µF, operating from -55°C to +125°C. It has a maximum ESR of 2.9256 Ω at 120 Hz and 20°C, a rated ripple current of 476 mA at 105°C, and a leakage current of 30 µA maximum. Its dimensions are 8 mm in diameter and 8 mm in length. The part meets a maximum dissipation factor of 12% at 120 Hz and 20°C, and maintains stable performance under load life and humidity testing. The failure rate is 0.5% per 1000 hours at 125°C with 60% confidence. Ripple current multipliers apply across frequencies from 120 Hz to 300 kHz.
Aluminum Polymer Capacitors, High Temperature 68µF 35V
68µF 35V Aluminum - Polymer Capacitors Radial, Can 30mOhm 1500 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 68UF 20% 35V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 686AVG035MFF | 2002-686AVG035MFF | 686AVG035MFF-ND | 686AVG035MFF | 686AVG035MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |