The 104PPA700KG is an axial leaded polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated voltage of 700 VDC, a capacitance of 0.1 µF, a maximum RMS ripple current of 950 mA at 25°C, and a maximum ESR of 3.5 mΩ at 100 kHz. The capacitor measures 12 mm in diameter by 29 mm in length, with lead spacing supporting a self-inductance of less than 1 nH per mm. It operates from -55°C to +85°C, has a dissipation factor of 0.06% at 1 kHz and 25°C, and meets UL94V0 flame retardancy standards with a flame-retardant polyester tape wrap and epoxy resin coating. The dielectric is double metallized film with internal series connections.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.1UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 104PPA700KG | 104PPA700KG |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF |