The 505HC3400K4VM6 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, rated for 300 kVAR at 400 VAC with a capacitance of 5 μF. It operates with a maximum RMS current of 800 A at 100 kHz and a maximum core temperature of +85°C, with surface temperature limited to +45°C requiring derating above that point. The capacitor has a maximum ESR of 0.1 mΩ at +25°C and self-inductance below 5 nH. It is flame retardant to UL94V0 and mounted in a 4VM6 terminal style with dimensions of 30.2 mm × 50 mm × 75 mm.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
5µF Film Capacitor 400V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 5µF
CAP FILM 5UF 10% 400VAC CHAS MT
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 505HC3400K4VM6 | 505HC3400K4VM6-ND | 505HC3400K4VM6 | 2002-505HC3400K4VM6 | 505HC3400K4VM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |