Cornell Dubilier Aluminum Electrolytic 606FSR300XBBK

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 606FSR300XBBK is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 VDC with a capacitance of 60 µF. It has a maximum ESR of 1.474 Ω at 120 Hz and 20°C, and dimensions of 11 mm in diameter by 19 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets JIS 2365 compliance. Dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes under rated voltage. It supports 5000 flash cycles at rated voltage through a 0.7-1.0 Ω discharge resistance. Shelf life performance is maintained after 500 hours at 55°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 606FSR300XBBK is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 VDC with a capacitance of 60 µF. It has a maximum ESR of 1.474 Ω at 120 Hz and 20°C, and dimensions of 11 mm in diameter by 19 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets JIS 2365 compliance. Dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes under rated voltage. It supports 5000 flash cycles at rated voltage through a 0.7-1.0 Ω discharge resistance. Shelf life performance is maintained after 500 hours at 55°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 606FSR300XBBK - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
606FSR300XBBK
Aluminum Electrolytic 606FSR300XBBK
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 606FSR300XBBK
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details