Cornell Dubilier Aluminum Electrolytic 569LBA010M2DG

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a rated voltage of 10 VDC and capacitance of 56000 μF, designed for filtering and switching power supply applications. It has a maximum ESR of 23.09 mΩ at 120 Hz and 20°C, and a maximum RMS ripple current of 6.59 A at +85°C. The dimensions are 30 mm in diameter and 45 mm in length. Operating temperature range is -40°C to +85°C for voltages up to 250 VDC. Load life is 2000 hours at 85°C with rated voltage and ripple current applied. Behavior follows specifications for the LBA series standardized at +85°C with a 2000-hour load life.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a rated voltage of 10 VDC and capacitance of 56000 μF, designed for filtering and switching power supply applications. It has a maximum ESR of 23.09 mΩ at 120 Hz and 20°C, and a maximum RMS ripple current of 6.59 A at +85°C. The dimensions are 30 mm in diameter and 45 mm in length. Operating temperature range is -40°C to +85°C for voltages up to 250 VDC. Load life is 2000 hours at 85°C with rated voltage and ripple current applied. Behavior follows specifications for the LBA series standardized at +85°C with a 2000-hour load life.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 569LBA010M2DG - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
569LBA010M2DG
Aluminum Electrolytic 569LBA010M2DG
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 569LBA010M2DG
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details