For New Design: Yes
Capacitance: 5,600 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5,600 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
568LMX025M2CC is a 5600 µF, 25 V DC aluminum electrolytic capacitor with a diameter of 25 mm and a length of 25 mm, designed for bulk filtering in switching power supplies. It operates within a temperature range of -40°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.0888 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1.7 A at 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.20. Lead style is code CC, consistent with a 25 mm diameter case. The part meets shelf life and load life requirements with defined limits on capacitance change, dissipation factor, and leakage current.
Datasheet Summary Powered by GS/AI
568LMX025M2CC is a 5600 µF, 25 V DC aluminum electrolytic capacitor with a diameter of 25 mm and a length of 25 mm, designed for bulk filtering in switching power supplies. It operates within a temperature range of -40°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.0888 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1.7 A at 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.20. Lead style is code CC, consistent with a 25 mm diameter case. The part meets shelf life and load life requirements with defined limits on capacitance change, dissipation factor, and leakage current.