Cornell Dubilier Aluminum Electrolytic 568LMB025M2AE

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 568LMB025M2AE is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, a capacitance of 5600 µF, a maximum RMS ripple current of 2.23 A at 120 Hz and +105°C, and a maximum ESR of 133.22 mΩ at 120 Hz and +20°C. It has a cylindrical case with dimensions of 20 mm in diameter and 35 mm in height, operates within a temperature range of -40°C to +105°C, and is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 568LMB025M2AE is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, a capacitance of 5600 µF, a maximum RMS ripple current of 2.23 A at 120 Hz and +105°C, and a maximum ESR of 133.22 mΩ at 120 Hz and +20°C. It has a cylindrical case with dimensions of 20 mm in diameter and 35 mm in height, operates within a temperature range of -40°C to +105°C, and is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 568LMB025M2AE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
568LMB025M2AE
Aluminum Electrolytic 568LMB025M2AE
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 568LMB025M2AE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details