The 568LBA025M2AD is a snap-in aluminum electrolytic capacitor rated for 25VDC, with a capacitance of 5600μF, a maximum RMS ripple current of 133.22A at 120Hz and +85°C, and an ESR of 2.33mΩ. It has a diameter of 20mm and a height of 30mm. The operating temperature range is -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. The capacitance tolerance is +20% at 120Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 568LBA025M2AD is a snap-in aluminum electrolytic capacitor rated for 25VDC, with a capacitance of 5600μF, a maximum RMS ripple current of 133.22A at 120Hz and +85°C, and an ESR of 2.33mΩ. It has a diameter of 20mm and a height of 30mm. The operating temperature range is -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. The capacitance tolerance is +20% at 120Hz and 20°C.