Cornell Dubilier Aluminum Electrolytic 568KXM6R3M

Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.4 A @ 100 kHz, 105°C ESR: 65.1 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 35mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.4 A @ 100 kHz, 105°C ESR: 65.1 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 35mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 568KXM6R3M is a 5600 µF, 6.3 VDC aluminum electrolytic capacitor with a maximum ripple current of 3400 mA at 100 kHz and 105°C, an ESR of 0.0651 Ω at 120 Hz and 20°C, and a duty life of 5000 hours at 105°C with rated voltage and ripple current applied. It has a diameter of 12.5 mm and a length of 35 mm, with a lead spacing of 5.0 mm. The operating temperature range is -55°C to +105°C, and capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 568KXM6R3M is a 5600 µF, 6.3 VDC aluminum electrolytic capacitor with a maximum ripple current of 3400 mA at 100 kHz and 105°C, an ESR of 0.0651 Ω at 120 Hz and 20°C, and a duty life of 5000 hours at 105°C with rated voltage and ripple current applied. It has a diameter of 12.5 mm and a length of 35 mm, with a lead spacing of 5.0 mm. The operating temperature range is -55°C to +105°C, and capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 568KXM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
568KXM6R3M
Aluminum Electrolytic 568KXM6R3M
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.4 A @ 100 kHz, 105°C ESR: 65.1 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 35mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 5,600 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 3.4 A @ 100 kHz, 105°C
  • ESR: 65.1 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 35mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 568KXM6R3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
568KXM6R3M
Capacitors - Aluminum Electrolytic Capacitors 568KXM6R3M
CAP ALUM 5600UF 20% 6.3V RADIAL

CAP ALUM 5600UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 568KXM6R3M 568KXM6R3M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF 5600 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers