The EVO 3 Syringe Pump is a programmable, maintenance-free precision liquid metering device with a 30 mm stroke driven by a stepper motor and precision lead screw, available in 3K or 24K mechanical resolutions. It operates within a temperature range of 15°C to 40°C and humidity of 20% to 80% relative humidity at 5°C to 30°C, with power requirements of 24VDC (±5%). It achieves less than 1% accuracy at full stroke dispense and offers a lifetime exceeding 2 million cycles. The pump supports RS-232 and RS-485 communication, is RoHS compliant, and has a maximum power consumption of 36 watts. It can function as a standalone controller or be integrated into larger systems, and is designed for any orientation during operation.
This programmable, maintenance-free syringe pump features a 30mm stroke driven by a stepper motor and precision lead screw. Available in two mechanical resolutions (3K, 24K), it offers flexibility for various system configurations and delivers exceptional precision, accuracy, and longevity. It can operate as a standalone controller or integrate into complex systems.
| IMI Life Science | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | E324 |
| Product Name | EVO3 Syringe Pump |
| Pump Type | Syringe Pump |