The 565HC5700KR is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 5.6 μF, a KVAR rating of 500, and a maximum RMS current of 1000 A at 100 kHz. The capacitor operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating must be de-rated by 2.25% per °C. Its maximum ESR at +25°C is 0.9 mΩ, and it has a self-inductance of less than 3 nH. The package style is round with a diameter of 80 mm, height of 71.5 mm, and terminal diameter of 60 mm. It meets UL94V0 flame retardant standards.
Power Film Ac Applications / Resonant Capacitors / Round Lc
High Power Resonant Capacitors 5.6µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5.6µF Film Capacitor 700V Polypropylene (PP) Axial, Can - Screw Terminals
CAP FILM 5.6UF 10% 700VAC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565HC5700KR | 2002-565HC5700KR | 565HC5700KR | 565HC5700KR-ND | 565HC5700KR |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF | 5.6 microF | 5.6 microF |