The Type 500C is a long-life, screw terminal aluminum electrolytic capacitor designed for high ripple current applications in mainframe computers, UPS, and power supply systems. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C174U016BC2B is a 170,000 µF, 16 Vdc unit with a -10% +50% capacitance tolerance, 7.5 mΩ ESR at 25 °C, and a ripple current rating of 20.8 A at 85 °C. It has a 2-inch diameter and 4 1/8-inch length, with a low post terminal and standard insulated case. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and is rated for 5000 hours of endurance at 85 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C174U016BC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |