The Type 500C aluminum electrolytic capacitor with screw terminals is designed for long-life power supply and UPS filter applications. It operates from -40 °C to +95 °C with a rated voltage of 50 Vdc and a capacitance of 16,000 µF. The part has a case code EH2B, indicating a 1 3/4 inch diameter, 2 5/8 inch length, and a high current, high post terminal. It features Thermal-Pak™ extended cathode construction for improved heat dissipation. The capacitor has a ripple current rating of 10.0 A at 85 °C, an ESR of 20.2 mΩ at 25 °C, and meets a 5,000-hour endurance test at 85 °C under full load. The terminal screw size is 10-32 with a torque of 25 in·lb. Capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C163U050EH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |