The 500C153U016AK2B is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS filter applications, operating from -40 °C to +95 °C with a rated voltage of 16 Vdc. It has a capacitance of 15,000 µF, a maximum ESR of 46.9 mΩ at 25 °C, and a ripple current rating of 4.7 A at 85 °C. The unit measures 1 3/8 inches in diameter and 1 5/8 inches in length, with a low post terminal and no insulation. It meets a 5000-hour endurance life test at 85 °C under full load, with capacitance change within ±20% and ESR doubling as limits.
Datasheet Summary Powered by GS/AI
The 500C153U016AK2B is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS filter applications, operating from -40 °C to +95 °C with a rated voltage of 16 Vdc. It has a capacitance of 15,000 µF, a maximum ESR of 46.9 mΩ at 25 °C, and a ripple current rating of 4.7 A at 85 °C. The unit measures 1 3/8 inches in diameter and 1 5/8 inches in length, with a low post terminal and no insulation. It meets a 5000-hour endurance life test at 85 °C under full load, with capacitance change within ±20% and ESR doubling as limits.