Cornell Dubilier Aluminum Electrolytic 500C144U6R3BH2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 500C aluminum electrolytic capacitor with part number 500C144U6R3BH2B is a screw terminal device designed for long-life applications in power supply and UPS systems. It has a rated voltage of 6.3 Vdc, a capacitance of 140,000 µF, and a tolerance of -10% to +50%. The case dimensions are 2.000 inches in diameter and 2.500 inches in length, with a high post terminal. It operates within a temperature range of -40 °C to +95 °C and is rated for a 5,000-hour endurance test at 85 °C. Ripple current capability at 120 Hz and 85 °C is 15.5 A, with a maximum ESR of 9.9 mΩ at 25 °C. The unit features Thermal-Pak™ extended cathode construction for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The Type 500C aluminum electrolytic capacitor with part number 500C144U6R3BH2B is a screw terminal device designed for long-life applications in power supply and UPS systems. It has a rated voltage of 6.3 Vdc, a capacitance of 140,000 µF, and a tolerance of -10% to +50%. The case dimensions are 2.000 inches in diameter and 2.500 inches in length, with a high post terminal. It operates within a temperature range of -40 °C to +95 °C and is rated for a 5,000-hour endurance test at 85 °C. Ripple current capability at 120 Hz and 85 °C is 15.5 A, with a maximum ESR of 9.9 mΩ at 25 °C. The unit features Thermal-Pak™ extended cathode construction for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C144U6R3BH2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C144U6R3BH2B
Aluminum Electrolytic 500C144U6R3BH2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C144U6R3BH2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details