The 500C144U010AE2B is a screw terminal aluminum electrolytic capacitor designed for long-life applications in power supply and UPS systems. It has a capacitance of 140,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +95 °C. The part has a case size of 1 3/8 inches diameter by 5 1/8 inches length, with a high post terminal. It specifies a maximum ESR of 8.9 mΩ at 25 °C and a ripple current rating of 16.5 A at 85 °C. The capacitor meets an endurance life test of 5000 hours at full load and 85 °C, with capacitance change within ±20% and ESR within 200% of limit. Its insulation is standard PVC sleeve with polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C144U010AE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |