The Type 500C aluminum electrolytic capacitor with screw terminals is designed for long-life applications in mainframe computers and UPS systems. It has a rated voltage of 10 Vdc, a capacitance of 130,000 µF, a tolerance of -10% +50%, and a nominal size of 2 inches by 2 5/8 inches. It operates within a temperature range of -40 °C to +95 °C and has an endurance life of 5000 hours at 85 °C. The part features a high post terminal with an M6 thread, and its ESR at 120 Hz and 85 °C is 13.4 mΩ, with a maximum ripple current of 13.3 A. The can style includes a thermal pad.
Datasheet Summary Powered by GS/AI
The Type 500C aluminum electrolytic capacitor with screw terminals is designed for long-life applications in mainframe computers and UPS systems. It has a rated voltage of 10 Vdc, a capacitance of 130,000 µF, a tolerance of -10% +50%, and a nominal size of 2 inches by 2 5/8 inches. It operates within a temperature range of -40 °C to +95 °C and has an endurance life of 5000 hours at 85 °C. The part features a high post terminal with an M6 thread, and its ESR at 120 Hz and 85 °C is 13.4 mΩ, with a maximum ripple current of 13.3 A. The can style includes a thermal pad.