For New Design: Yes
Capacitance: 47,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 45mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 45mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 479LMX010M2DG is a 47,000 µF, 10 VDC aluminum electrolytic capacitor with a diameter of 30 mm and a length of 45 mm, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and has a maximum ESR of 0.0212 Ω at 120 Hz and 20°C, with a ripple current rating of 4.15 A at 105°C. The capacitor has a capacitance tolerance of ±20% and a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Its lead style corresponds to code 4S, with straight leads.
Datasheet Summary Powered by GS/AI
The 479LMX010M2DG is a 47,000 µF, 10 VDC aluminum electrolytic capacitor with a diameter of 30 mm and a length of 45 mm, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and has a maximum ESR of 0.0212 Ω at 120 Hz and 20°C, with a ripple current rating of 4.15 A at 105°C. The capacitor has a capacitance tolerance of ±20% and a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Its lead style corresponds to code 4S, with straight leads.