Cornell Dubilier Aluminum Electrolytic 479LMH025MZEH

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 479LMH025MZEH is a 25 V DC aluminum electrolytic capacitor with a capacitance of 47,000 µF, a maximum ESR of 20.81 mΩ at 120 Hz and 20°C, and a ripple current rating of 6.3 A at 105°C. It has a dimensions of 35 mm diameter by 50 mm length and operates within a temperature range of -40°C to +105°C. The capacitor has a capacitance tolerance of +20% and a dissipation factor of 0.15. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 479LMH025MZEH is a 25 V DC aluminum electrolytic capacitor with a capacitance of 47,000 µF, a maximum ESR of 20.81 mΩ at 120 Hz and 20°C, and a ripple current rating of 6.3 A at 105°C. It has a dimensions of 35 mm diameter by 50 mm length and operates within a temperature range of -40°C to +105°C. The capacitor has a capacitance tolerance of +20% and a dissipation factor of 0.15. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 479LMH025MZEH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
479LMH025MZEH
Aluminum Electrolytic 479LMH025MZEH
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 479LMH025MZEH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details