The 479LMH010MZDE is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 47,000 µF, a maximum ESR of 24.34 mΩ at 120 Hz and +20°C, and a ripple current rating of 4.2 A at 105°C. It measures 30 mm in diameter by 35 mm in height and operates within a temperature range of -40°C to +105°C. The part supports a surge voltage of 13 VDC and has a capacitance tolerance of +20%. It is rated for 2,000 hours of load life at rated voltage and ripple current at 105°C and meets the shelf life requirements for 1,000 hours at 105°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 479LMH010MZDE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |