The 479LMB016M2EG is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 47,000 μF and a maximum ESR of 22.56 mΩ at 120 Hz and 20°C. It has a rated ripple current of 5.5 A RMS at 105°C and dimensions of 35 mm diameter by 45 mm height. The capacitor operates within a temperature range of -40°C to +105°C, has a tolerance of +20%, and is designed for a 3000-hour load life at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 479LMB016M2EG is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 47,000 μF and a maximum ESR of 22.56 mΩ at 120 Hz and 20°C. It has a rated ripple current of 5.5 A RMS at 105°C and dimensions of 35 mm diameter by 45 mm height. The capacitor operates within a temperature range of -40°C to +105°C, has a tolerance of +20%, and is designed for a 3000-hour load life at 105°C with rated voltage and ripple current applied.