The 479LMB010M2EE is a 10 V aluminum electrolytic capacitor with a capacitance of 47,000 μF, a maximum ESR of 24.34 mΩ at 120 Hz and 20°C, and a rated ripple current of 4.2 A at 105°C. It measures 35 mm in diameter and 35 mm in length. The operating temperature range is -40°C to +105°C, with a load life of 3,000 hours at rated voltage and ripple current, and a shelf life of 1,000 hours at 85°C with no voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is limited to 3√CV or 5,000 μA, whichever is less. The dissipation factor is 0.25 at 120 Hz and 20°C. The impedance ratio from -40°C to +20°C at 120 Hz is 15.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 479LMB010M2EE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |