The 479LMB010M2DG is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 47,000 µF, a maximum ESR of 24.34 mΩ at 120 Hz and +20°C, and a ripple current rating of 4.26 A at 105°C. It has dimensions of 30 mm in diameter and 45 mm in length. The capacitor operates over a temperature range of -40°C to +105°C, with a capacitance tolerance of +20% and a load life of 3000 hours at 105°C with rated voltage and ripple current applied. The dissipation factor is specified as 0.2 at 120 Hz and 20°C for capacitance values up to 33,000 µF, with additional adjustments for higher values. The leakage current is limited to 3√CV or 5000 µA, whichever is less. It meets the shelf life requirement of 1000 hours at 85°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 479LMB010M2DG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |