The 479LBA010M2DF is a 47,000 µF aluminum electrolytic capacitor rated for 10 VDC, with an ESR of 24.34 mΩ at 120 Hz and 20°C, and a maximum ripple current of 5.78 A at 120 Hz and +85°C. It has a diameter-length dimension of 30 mm × 40 mm. The part operates from -40°C to +85°C at 10 VDC, with a capacitance tolerance of +20% and a dissipation factor of 0.20 at 120 Hz, 20°C. It meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of maximum specified values. Lead style is Code D with a 30 mm to 40 mm diameter range.
Datasheet Summary Powered by GS/AI
The 479LBA010M2DF is a 47,000 µF aluminum electrolytic capacitor rated for 10 VDC, with an ESR of 24.34 mΩ at 120 Hz and 20°C, and a maximum ripple current of 5.78 A at 120 Hz and +85°C. It has a diameter-length dimension of 30 mm × 40 mm. The part operates from -40°C to +85°C at 10 VDC, with a capacitance tolerance of +20% and a dissipation factor of 0.20 at 120 Hz, 20°C. It meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of maximum specified values. Lead style is Code D with a 30 mm to 40 mm diameter range.