Axial lead aluminum electrolytic capacitor with a rated voltage of 10 WVDC and capacitance of 4700 µF, designed for filtering, bypass, coupling, and blocking applications. It has dimensions of 16 mm in diameter by 31 mm in length, a maximum ESR of 0.1129 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 1730 mA at +85°C. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change less than 20% of initial value. Shelf life is 1000 hours at 85°C with no voltage applied, with similar stability criteria.
4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 112.9mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 470µF 10V
CAP ALUM 4700UF 20% 10V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478TTA010M | 478TTA010M-ND | 2002-478TTA010M | 478TTA010M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 470 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |