478TMA6R3M is an aluminum electrolytic capacitor with a rated voltage of 6.3VDC and a capacitance of 4700µF. It has a maximum ESR of 0.127Ω at 120Hz and +20°C, and a maximum RMS ripple current of 1060mA at 120Hz and +105°C. The capacitor is housed in a cylindrical case measuring 13mm in diameter by 31mm in length. It operates over a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120Hz and 20°C, and the dissipation factor is 0.20 at 120Hz and 20°C. Leakage current is defined by 0.03CV or 4µA, whichever is greater.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478TMA6R3M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |