478TMA050M is a 50VDC, 4700µF aluminum electrolytic capacitor with a maximum ESR of 0.071Ω at 120Hz and a rated ripple current of 1860mA at 105°C. It measures 22mm in diameter and 51mm in length. The capacitor operates from -25°C to +105°C, has a capacitance tolerance of +20%, and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. The dissipation factor is 0.25, and leakage current is specified as 0.04CV + 100µA. It is designed for filtering, bypassing, coupling, and blocking applications.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 4700µF 50V
4700µF 50V Aluminum Electrolytic Capacitors Axial, Can 71mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 4700UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478TMA050M | 2002-478TMA050M | 478TMA050M-ND | 478TMA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |