Cornell Dubilier Aluminum Electrolytic 478SAK6R3M

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.38 A @ 120 Hz, 85°C ESR: 120 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 15mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.38 A @ 120 Hz, 85°C ESR: 120 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 15mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 478SAK6R3M is a low-profile aluminum electrolytic capacitor rated for 6.3 VDC and 4700 µF with a capacitance tolerance of ±20%. It operates over a temperature range of -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The part measures 16 mm in diameter and 15 mm in length, with a maximum ripple current of 1380 mA at 120 Hz and 85°C. The ESR is 0.12 Ω at 120 Hz and 20°C. The lead spacing is 7.5 mm, and the leads are lead-free. The capacitor is designed for filtering, bypassing, coupling, and blocking applications.

Datasheet Summary
Powered by GS/AI

The 478SAK6R3M is a low-profile aluminum electrolytic capacitor rated for 6.3 VDC and 4700 µF with a capacitance tolerance of ±20%. It operates over a temperature range of -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The part measures 16 mm in diameter and 15 mm in length, with a maximum ripple current of 1380 mA at 120 Hz and 85°C. The ESR is 0.12 Ω at 120 Hz and 20°C. The lead spacing is 7.5 mm, and the leads are lead-free. The capacitor is designed for filtering, bypassing, coupling, and blocking applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 478SAK6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
478SAK6R3M
Aluminum Electrolytic 478SAK6R3M
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.38 A @ 120 Hz, 85°C ESR: 120 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 15mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.38 A @ 120 Hz, 85°C
  • ESR: 120 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 15mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 478SAK6R3M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
478SAK6R3M
Capacitors - Aluminum Electrolytic Capacitors 478SAK6R3M
CAP ALUM 4700UF 20% 6.3V RADIAL

CAP ALUM 4700UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478SAK6R3M 478SAK6R3M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details