Cornell Dubilier Aluminum Electrolytic 478LMX025M2CC

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 478LMX025M2CC is an aluminum electrolytic capacitor with a capacitance of 4700 µF, a rated voltage of 25 VDC, and a tolerance of +20%. It has an ESR of 0.1058 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1.51 A at 105°C. The dimensions are 25 mm in diameter and 25 mm in length. The operating temperature range is -40°C to +105°C for voltages below 100 VDC. It is rated for a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The dissipation factor is 0.15 at 120 Hz and 20°C, and the impedance ratio at -25°C to +20°C is 6.

Datasheet Summary
Powered by GS/AI

The 478LMX025M2CC is an aluminum electrolytic capacitor with a capacitance of 4700 µF, a rated voltage of 25 VDC, and a tolerance of +20%. It has an ESR of 0.1058 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1.51 A at 105°C. The dimensions are 25 mm in diameter and 25 mm in length. The operating temperature range is -40°C to +105°C for voltages below 100 VDC. It is rated for a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The dissipation factor is 0.15 at 120 Hz and 20°C, and the impedance ratio at -25°C to +20°C is 6.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 478LMX025M2CC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
478LMX025M2CC
Aluminum Electrolytic 478LMX025M2CC
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 25mm
  • Length: 25mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 478LMX025M2CC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C653U050DB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers