The 478LBB035M2BD is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 4700 µF, and a maximum ESR of 88.18 mΩ at 120 Hz and 20°C. It has a diameter of 22 mm and a height of 30 mm, with a maximum ripple current of 2.41 A at 120 Hz and 85°C. The operating temperature range is from -40°C to +85°C, and it is rated for 3000 hours of load life at 85°C with rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and it meets the shelf life requirements of 1000 hours at 85°C with no voltage applied. The part uses a snap-in lead style with a 22 mm diameter case and is designed for filtering and switching power supply applications.
CAP ALUM 4700UF 20% 35V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478LBB035M2BD | 478LBB035M2BD |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) |