Aluminum electrolytic capacitors in this series are designed for filtering and switching power supply applications, with rated voltages from 10VDC to 500VDC and capacitance values ranging from 47μF to 82000μF. Operating temperature is -40°C to +85°C for voltages up to 250VDC and -25°C to +85°C for 350VDC to 500VDC. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor ranges from 0.15 to 0.55 at 120 Hz depending on voltage rating. Ripple current ratings vary by model and are specified at 120 Hz and +85°C. The series supports snap-in mounting with case sizes from 20x25mm to 35x50mm. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of maximum specified value. Shelf life is 1000 hours at 85°C with no voltage applied, with similar stability requirements.
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 141.09mOhm @ 120Hz 2000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 4700µF 35V
CAP ALUM 4700UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478LBA035M2BD | 1572-1500-ND | 2002-478LBA035M2BD | 478LBA035M2BD |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |