The 478LBA035M2AE is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 4700 µF, a maximum ESR of 141.09 mΩ, and a ripple current rating of 2.46 A at 120 Hz and +20°C. It has a dimensions of 20 mm diameter by 35 mm length and operates within a temperature range of -40°C to +85°C. The capacitor supports a capacitance tolerance of +20% and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 478LBA035M2AE is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 4700 µF, a maximum ESR of 141.09 mΩ, and a ripple current rating of 2.46 A at 120 Hz and +20°C. It has a dimensions of 20 mm diameter by 35 mm length and operates within a temperature range of -40°C to +85°C. The capacitor supports a capacitance tolerance of +20% and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.