For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 1.12 A @ 120 Hz, 105°C
ESR: 113 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 15mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 1.12 A @ 120 Hz, 105°C
ESR: 113 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 15mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 478FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 V DC and 4700 µF, with a maximum ESR of 0.113 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1120 mA at 120 Hz and 105°C. It measures 18 mm in diameter and 15 mm in length, with a lead spacing of 7.5 mm. The part operates from -55°C to +105°C at rated voltage and withstands 1000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 478FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 V DC and 4700 µF, with a maximum ESR of 0.113 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1120 mA at 120 Hz and 105°C. It measures 18 mm in diameter and 15 mm in length, with a lead spacing of 7.5 mm. The part operates from -55°C to +105°C at rated voltage and withstands 1000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.