Cornell Dubilier Aluminum Electrolytic 478CKH010M

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.35 A @ 120 Hz, 105°C ESR: 105.8 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.35 A @ 120 Hz, 105°C ESR: 105.8 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 478CKH010M is a 4,700 µF, 10 V aluminum electrolytic capacitor with a 105°C extended life rating and 2,000-hour load life at rated voltage. It has a maximum ESR of 0.1058 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1,350 mA at 120 Hz and 105°C. The package is 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. Its operating temperature range is from -40°C to +105°C at 10 V, and capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 478CKH010M is a 4,700 µF, 10 V aluminum electrolytic capacitor with a 105°C extended life rating and 2,000-hour load life at rated voltage. It has a maximum ESR of 0.1058 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1,350 mA at 120 Hz and 105°C. The package is 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. Its operating temperature range is from -40°C to +105°C at 10 V, and capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 478CKH010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
478CKH010M
Aluminum Electrolytic 478CKH010M
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.35 A @ 120 Hz, 105°C ESR: 105.8 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.35 A @ 120 Hz, 105°C
  • ESR: 105.8 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 478CKH010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478CKH010M-ND
Aluminum Electrolytic Capacitors 478CKH010M-ND
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 95.2mOhm @ 120Hz 2000 Hrs @ 105°C

4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 95.2mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-478CKH010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-478CKH010M
Aluminum Electrolytic Capacitors 2002-478CKH010M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 4700µF 10V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 4700µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 478CKH010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
478CKH010M
Capacitors - Aluminum Electrolytic Capacitors 478CKH010M
CAP ALUM 4700UF 20% 10V RADIAL

CAP ALUM 4700UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478CKH010M 478CKH010M-ND 2002-478CKH010M 478CKH010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details