The 477TMA035M is an aluminum electrolytic capacitor rated for 35VDC with a capacitance of 470µF. It has a maximum ESR of 0.494Ω at 120Hz and 20°C, and a maximum RMS ripple current of 430mA at 105°C. The part measures 10x26 mm in diameter and length, and operates over a temperature range of -25°C to +105°C. It is designed for extended life with a 2000-hour load life rating at 105°C and rated voltage, with capacitance change limited to less than 20% of the initial value. The tolerance is +20% at 120Hz and 20°C.
470µF 35V Aluminum Electrolytic Capacitors Axial, Can 494mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 470µF 35V
CAP ALUM 470UF 20% 35V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477TMA035M | 477TMA035M-ND | 2002-477TMA035M | 477TMA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |