Cornell Dubilier Aluminum Electrolytic 477TMA016M

Description
Axial Leaded
Request a Quote
Description
Axial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477TMA016M is an axial leaded aluminum electrolytic capacitor with a rated voltage of 16 VDC and a capacitance of 470 µF. It has a maximum ESR of 0.706 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 310 mA at 105°C. The component measures 8 mm in diameter by 20 mm in length. It operates within a temperature range of -40°C to +105°C with a capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor meets a 2000-hour load life requirement at 105°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 477TMA016M is an axial leaded aluminum electrolytic capacitor with a rated voltage of 16 VDC and a capacitance of 470 µF. It has a maximum ESR of 0.706 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 310 mA at 105°C. The component measures 8 mm in diameter by 20 mm in length. It operates within a temperature range of -40°C to +105°C with a capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor meets a 2000-hour load life requirement at 105°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477TMA016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477TMA016M
Aluminum Electrolytic 477TMA016M
Axial Leaded

Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 477TMA016M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details