Cornell Dubilier Aluminum Electrolytic 477KXM025M

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.25 A @ 100 kHz, 105°C ESR: 493.8 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 20mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.25 A @ 100 kHz, 105°C ESR: 493.8 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 20mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477KXM025M is a 470 µF aluminum electrolytic capacitor rated for 25 VDC with a maximum operating temperature of +105°C and a load life of 5000 hours at rated conditions. It has a diameter of 8 mm and a length of 20 mm, with a lead spacing of 3.5 mm. The ESR is 0.4938 Ω at 120 Hz and 20°C, and the ripple current rating is 1250 mA at 100 kHz and 105°C. Capacitance tolerance is ±20% at 120 Hz and 20°C, and the dissipation factor is 0.14. The part operates from -55°C to +105°C and meets the specified low-temperature impedance ratios and leakage current limits.

Datasheet Summary
Powered by GS/AI

The 477KXM025M is a 470 µF aluminum electrolytic capacitor rated for 25 VDC with a maximum operating temperature of +105°C and a load life of 5000 hours at rated conditions. It has a diameter of 8 mm and a length of 20 mm, with a lead spacing of 3.5 mm. The ESR is 0.4938 Ω at 120 Hz and 20°C, and the ripple current rating is 1250 mA at 100 kHz and 105°C. Capacitance tolerance is ±20% at 120 Hz and 20°C, and the dissipation factor is 0.14. The part operates from -55°C to +105°C and meets the specified low-temperature impedance ratios and leakage current limits.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477KXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477KXM025M
Aluminum Electrolytic 477KXM025M
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.25 A @ 100 kHz, 105°C ESR: 493.8 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 20mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 1.25 A @ 100 kHz, 105°C
  • ESR: 493.8 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 20mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-477KXM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477KXM025M
Aluminum Electrolytic Capacitors 2002-477KXM025M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 470µF 25V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 470µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 477KXM025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477KXM025M-ND
Aluminum Electrolytic Capacitors 477KXM025M-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 493.8mOhm @ 120Hz 3000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 493.8mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477KXM025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
477KXM025M
Capacitors - Aluminum Electrolytic Capacitors 477KXM025M
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 477KXM025M 2002-477KXM025M 477KXM025M-ND 477KXM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details