Cornell Dubilier Aluminum Electrolytic 477KXM016M

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 995 mA @ 100 kHz, 105°C ESR: 564.4 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 16mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 995 mA @ 100 kHz, 105°C ESR: 564.4 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 16mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477KXM016M is an aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 16 VDC, and a tolerance of ±20%. It operates from -55°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. The maximum ripple current is 995 mA at 100 kHz and 105°C. The ESR is 0.5644 Ω at 120 Hz and 20°C. The case dimensions are 8 mm in diameter and 16 mm in length, with a lead spacing of 5.0 mm.

Datasheet Summary
Powered by GS/AI

The 477KXM016M is an aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 16 VDC, and a tolerance of ±20%. It operates from -55°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. The maximum ripple current is 995 mA at 100 kHz and 105°C. The ESR is 0.5644 Ω at 120 Hz and 20°C. The case dimensions are 8 mm in diameter and 16 mm in length, with a lead spacing of 5.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477KXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477KXM016M
Aluminum Electrolytic 477KXM016M
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 995 mA @ 100 kHz, 105°C ESR: 564.4 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 16mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 995 mA @ 100 kHz, 105°C
  • ESR: 564.4 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 16mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-477KXM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477KXM016M
Aluminum Electrolytic Capacitors 2002-477KXM016M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-477KXM016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-477KXM016M-ND
Aluminum Electrolytic Capacitors 1572-477KXM016M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 477KXM016M 2002-477KXM016M 1572-477KXM016M-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details